Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.15
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .039in, 1mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 7A |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | .047 – .079in, 1.2 – 2mm |
Wire Size Search | .4mm², .3mm², 20AWG, .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm² |
Wire Size | .2 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
040 SERIES TAB AWG24-20 | TTI Europe |
Automotive Connectors 040 Series Tab Reel Of 1000 |Amp Te Connectivity 345164-1 | Newark Electronics |
Automotive Connectors 040 SERIES TAB Reel of 1000 | Rapid Electronics |
TE Connectivity - AMP 040 SERIES TAB | Distrelec |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB CONTACT, 20-24 AWG | element14 |
Status: | Unknown |
---|---|
Series: | Econoseal III 040 Series |
RoHS: | Unknown |
Product Range | Econoseal III 040 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | Terminal |
Contact Termination | Crimp |
For Use With | MULTILOCK Series Connectors |
Where can I find additional details, specifications and documents for a 345164-1?
Additional datasheets, footprints and schematics for 345164-1 are listed on our Part Details page. You can also find images and similar parts to 345164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345164-1 fall under?
The 345164-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345164-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345164-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 345164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345164-1 often in real-time on the comparison pages.
What if I can't find stock of 345164-1?
You can fill out our help required form which you can use to request a quote for 345164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.