Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174058-2 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
7,655
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
7,655
in stock
|
Buy Now | |
Farnell
from US$0.88
|
6,200
in stock
|
Buy Now | |
TE Store
from US$0.52
|
679
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
559
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | 1mm, .039in |
Length | 32.8mm, 1.291in |
Height | .703in, 17.85mm |
Width | .933in, 23.7mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 3mm, .118in, 3.5mm, .138in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 040 12 POS RECPT | Rapid Electronics |
CONN HOUSING, RCPT, 12POS, 2.5MM | Farnell |
040 MULTILOCK CAP 12P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174058-2 | Internal Number: 174058-2 | Alias Number: 0-0174058-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing Cap, Multilock, Black | Distrelec |
12 way Multilock 040 cable cap housing | RS |
040 Multilock Cap 12P Rohs Compliant: Yes |Amp Te Connectivity 174058-2 | Newark Electronics |
Conn Housing RCP 12 POS 2.5mm Crimp ST | Avnet America |
Multilock 040 Series 2.5mm Pitch 12 Way 2 Row Female Straight PCB Housing | TE Connectivity 174058-2 | RS Americas |
RCPT HOUSING, 12POS, PBT, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | Multi-Lock Series |
RoHS: | Unknown |
Product Range | Multi-Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP Multi-Lock Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 174058-2?
Additional datasheets, footprints and schematics for 174058-2 are listed on our Part Details page. You can also find images and similar parts to 174058-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174058-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174058-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174058-2 fall under?
The 174058-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174058-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174058-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174058-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174058-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Distrelec have stock available or on a lead time for 174058-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174058-2 often in real-time on the comparison pages.
What if I can't find stock of 174058-2?
You can fill out our help required form which you can use to request a quote for 174058-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.