Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
121
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
2,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,543
in stock
|
Buy Now | |
element14
from US$0.49
|
1,543
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,543
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,255
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.66
|
1,080
in stock
|
Buy Now | |
TE Store
from US$0.36
|
1,045
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
1,038
in stock
|
Buy Now | |
Boersig
from US$0.54
|
648
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
253
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
230
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .039in, 1mm |
Width | .713in, 18.1mm |
Height | 18.9mm, .744in |
Length | 18.5mm, .728in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3mm, .197in, .118in, 5mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors HSG PLG 2X06P F/H | Rapid Electronics |
Wire-To-Board Connector, Multi-Lock 40 Series, Crimp, Plug, 12, 2.5 Mm Rohs Compliant: Yes |Amp Te Connectivity 174045-2 | Newark Electronics |
CONNECTOR HOUSING | element14 |
12 Position Multilock Plug Housing Black | Dalroad Norslo |
040 MULTILOCK PLUG 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Wire-to-Device Wire-to-Board Number of Positions: 12 Housing for Female Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174045-2 | Internal Number: 174045-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing, Plug, 2 Rows, 12 Poles, Black | Distrelec |
Connector: wire-board | Transfer Multisort Elektronik |
Conn Housing PL 12 POS 2.5mm Crimp ST | Avnet America |
12 way Multilock 040 cable plug housing | RS |
Multilock 040 Series 2.5mm Pitch 12 Way2 Row Male Straight PCB Housing | TE Connectivity 174045-2 | RS Americas |
040 Series 12 Position Dual Row Hinged MULTILOCK Plug Housing Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | MULTI-LOCK 40 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | MULTI-LOCK 40 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 174045-2?
Additional datasheets, footprints and schematics for 174045-2 are listed on our Part Details page. You can also find images and similar parts to 174045-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174045-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174045-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174045-2 fall under?
The 174045-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174045-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174045-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174045-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174045-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 174045-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174045-2 often in real-time on the comparison pages.
What if I can't find stock of 174045-2?
You can fill out our help required form which you can use to request a quote for 174045-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.