Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
410
in stock
|
Buy Now | |
TE Store
from US$1.44
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
283
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
283
in stock
|
Buy Now | |
Boersig
from US$2.16
|
280
in stock
|
Buy Now | |
Farnell
from US$2.32
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
79
in stock
|
Buy Now | |
element14
from US$1.89
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.15
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .039in, 1mm |
Length | 32.8mm, 1.291in |
Width | 33.7mm, 1.327in |
Height | 19.2mm, .756in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | 2.54mm, 4.5mm, .177in, .1in |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 MLC CAP HSG 20P W-W Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 175652-2 | Internal Number: 175652-2 | TE Connectivity | TE Store |
20 way Multilock 040 cable cap housing | RS |
Automotive Connectors 040 MLC CAP HSG 20P W-W | Rapid Electronics |
AUTOMOTIVE HOUSING, PLUG, 20POS | Farnell |
Automotive Housing, Plug, 20Pos Rohs Compliant: Yes |Amp Te Connectivity 175652-2 | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Conn Housing RCP 20 POS 2.5mm Crimp ST | Avnet America |
Multilock 040 Series 2.5mm Pitch 20 Way 2 Row Female Straight PCB Housing | TE Connectivity 175652-2 | RS Americas |
Where can I find additional details, specifications and documents for a 175652-2?
Additional datasheets, footprints and schematics for 175652-2 are listed on our Part Details page. You can also find images and similar parts to 175652-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175652-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175652-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175652-2 fall under?
The 175652-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175652-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175652-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175652-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175652-2 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Boersig have stock available or on a lead time for 175652-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175652-2 often in real-time on the comparison pages.
What if I can't find stock of 175652-2?
You can fill out our help required form which you can use to request a quote for 175652-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.