Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174967-2 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
37
in stock
|
Buy Now | |
TE Store
from US$0.47
|
3,966
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,672
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
27
in stock
|
Buy Now | |
Power and Signal Group
-
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.88
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.77
|
-
|
Buy Now | |
Farnell
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1mm, .039in |
Width | .531in, 13.5mm |
Length | 29.1mm, 1.146in |
Height | .449in, 11.4mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
040 MLC CAP HSG 4P BLACK Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174967-2 | Internal Number: 174967-2 | Alias Number: 0-0174967-2 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 4Pos | Newark Electronics |
4 way Multilock 040 cable cap housing | RS |
Automotive Connectors MULTILOCK CAP HSG | Rapid Electronics |
Multilock Male Connector, 1 mm width, 4 positions, 2.5 mm pitch, not sealed | Power and Signal Group |
Conn Housing Wire to Board PL 4 POS 2.5mm ST Cable Mount Bag | Avnet America |
4 way Multilock 040 cable cap housing | TE Connectivity 174967-2 | RS Americas |
TE Connectivity - AMP Housing 040 MLC CAP HSG 4P BLACK | Distrelec |
4 Way Multilock Connector Black | Dalroad Norslo |
CAP HOUSING, 4 WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
No. of Contacts | 4 |
No. of Rows | 1 |
Pitch Spacing | 2.5mm |
Contact Gender | Pin |
Connector Mounting | Cable |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
No. of Ways | 4 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174967-2?
Additional datasheets, footprints and schematics for 174967-2 are listed on our Part Details page. You can also find images and similar parts to 174967-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174967-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174967-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174967-2 fall under?
The 174967-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174967-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174967-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174967-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174967-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, TTI Europe, RS and Rapid Electronics have stock available or on a lead time for 174967-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174967-2 often in real-time on the comparison pages.
What if I can't find stock of 174967-2?
You can fill out our help required form which you can use to request a quote for 174967-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.