Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .039in, 1mm |
Length | 1.3385in, 34mm |
Height | 1.0629in, 27mm |
Width | .7086in, 18mm |
Centerline (Pitch) | .098in, 2.5mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Bag |
Hybrid Connector | No |
Row-to-Row Spacing | 5.2mm, .205in |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
AMP368191-2 | Avnet America |
Where can I find additional details, specifications and documents for a 368191-2?
Additional datasheets, footprints and schematics for 368191-2 are listed on our Part Details page. You can also find images and similar parts to 368191-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368191-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368191-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368191-2 fall under?
The 368191-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368191-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368191-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 368191-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368191-2 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 368191-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368191-2 often in real-time on the comparison pages.
What if I can't find stock of 368191-2?
You can fill out our help required form which you can use to request a quote for 368191-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.