Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172129-2 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 28.5mm, 1.12in |
Centerline | 6mm, .236in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Insulated | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity FF 250 PLUG HSG 2P NYLON BLACK Combinati | Distrelec |
Housing, cap, 2 way, 250 lance, black | RS |
250 Series Conn. Cap 2P Rohs Compliant: Yes |Amp Te Connectivity 172129-2 | Newark Electronics |
Conn Housing RCP 2 POS 6mm Crimp ST | Avnet America |
Housing, cap, 2 way, 250 lance, black | TE Connectivity 172129-2 | RS Americas |
CONNECTOR HOUSING, RCPT, 2POS, 6MM | element14 |
Where can I find additional details, specifications and documents for a 172129-2?
Additional datasheets, footprints and schematics for 172129-2 are listed on our Part Details page. You can also find images and similar parts to 172129-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172129-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172129-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172129-2 fall under?
The 172129-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172129-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172129-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172129-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172129-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 172129-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172129-2 often in real-time on the comparison pages.
What if I can't find stock of 172129-2?
You can fill out our help required form which you can use to request a quote for 172129-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.