Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
15,437
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
85,537
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
85,537
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
85,537
in stock
|
Buy Now | |
element14
from US$0.39
|
15,437
in stock
|
Buy Now | |
TE Store
from US$0.40
|
5,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,372
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 28.5mm, 1.12in |
Centerline | 6mm, .236in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Sealable | No |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals RCPT 2P FREE HANGING | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 PLUG HSG 2P NYLON NAT | Distrelec |
RECEPTACLE HOUSING, CONTACT | Farnell |
TERMINAL HOUSING, RECEPTACLE, 2POS | element14 |
250 FASTON HSG, CAP 2P NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 172129-1 | Internal Number: 172129-1 | Natural | TE Connectivity | TE Store |
Receptacle Housing, 2Pos, Natural | Newark Electronics |
Conn Housing RCP 2 POS 6mm Crimp ST | Avnet America |
250 SERIES CONN. CAP 2P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172129-1?
Additional datasheets, footprints and schematics for 172129-1 are listed on our Part Details page. You can also find images and similar parts to 172129-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172129-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172129-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172129-1 fall under?
The 172129-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172129-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172129-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172129-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172129-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 172129-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172129-1 often in real-time on the comparison pages.
What if I can't find stock of 172129-1?
You can fill out our help required form which you can use to request a quote for 172129-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.