Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
18,900
in stock
|
Buy Now | |
TE Store
from US$0.23
|
6,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,570
in stock
|
Buy Now | |
element14
from US$0.18
|
3,570
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,570
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Black |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Positive lock plug housing,1 way,6.35mm | RS |
POSITIVE LOCK (PL) HOUSING Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 171809-2 | Internal Number: 171809-2 | TE Connectivity | TE Store |
Terminal Housing, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 171809-2 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
AMP POSITIVE LOCK Mark I SER,1Way Nylon 66 Crimp Term Housing,6.35mm Tab Size | TE Connectivity 171809-2 | RS Americas |
POSITIVE LOCK (PL) HOUSING | Boersig |
Where can I find additional details, specifications and documents for a 171809-2?
Additional datasheets, footprints and schematics for 171809-2 are listed on our Part Details page. You can also find images and similar parts to 171809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171809-2 fall under?
The 171809-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171809-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171809-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 171809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171809-2 often in real-time on the comparison pages.
What if I can't find stock of 171809-2?
You can fill out our help required form which you can use to request a quote for 171809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.