Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
11,210
in stock
|
Buy Now | |
TE Store
from US$0.20
|
31,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
11,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
11,210
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
11,210
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,670
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .87in, 22.1mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POSITIVE LOCK RECP Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 170234-1 | Internal Number: 170234-1 | TE Connectivity | TE Store |
Terminals Positive Lock Recp Cut Strip Of 100 |Amp Te Connectivity 170234-1 | Newark Electronics |
Terminals POSITIVE LOCK RECP Cut Strip of 100 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 0.15in Min Cable Dia | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MM, 10AWG | Farnell |
12-10 AWG Wire to Cable Straight Socket Lock Contact Connector | Future Electronics |
Quick Disconnect Terminal 10-12AWG F Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170234-1?
Additional datasheets, footprints and schematics for 170234-1 are listed on our Part Details page. You can also find images and similar parts to 170234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170234-1 fall under?
The 170234-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170234-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170234-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170234-1 often in real-time on the comparison pages.
What if I can't find stock of 170234-1?
You can fill out our help required form which you can use to request a quote for 170234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.