Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
5,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
10,635
in stock
|
Buy Now | |
element14
from US$0.22
|
10,635
in stock
|
Buy Now | |
Farnell
from US$0.19
|
10,635
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
6,504
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,754
in stock
|
Buy Now | |
TE Store
from US$0.24
|
2,651
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Overall Length | 23mm, .905in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 2.2 – 3.4mm, .086 – .134in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Female Quick Disconnect, 20Awg-14Awg Rohs Compliant: Yes |Amp Te Connectivity 170265-2 | Newark Electronics |
FEMALE QUICK DISCONNECT, 20AWG-14AWG | element14 |
Posi Lock 312,Contact,Rcp,0.50-2.00mm² | RS |
TE Connectivity - AMP Positive Lock 250 0.086in Min Cable Dia | Distrelec |
PL 250 REC 12-10 AWG 0.406 X 42.3 Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170265-2 | Internal Number: 170265-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-20AWG RCP 22.6mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170265-2?
Additional datasheets, footprints and schematics for 170265-2 are listed on our Part Details page. You can also find images and similar parts to 170265-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170265-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170265-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170265-2 fall under?
The 170265-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170265-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170265-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170265-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170265-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 170265-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170265-2 often in real-time on the comparison pages.
What if I can't find stock of 170265-2?
You can fill out our help required form which you can use to request a quote for 170265-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.