Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
13,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
18,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,837
in stock
|
Buy Now | |
element14
from US$0.24
|
3,407
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,407
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
69
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Positive Lock,Housing,plug,1way | RS |
Connector Housing, Rcpt, 1Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Terminals 1P POSITIVELOCK HSG | Rapid Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
TE Connectivity - AMP Housing PITIVE LOCK (PL) Housing | Distrelec |
1P POSITIVELOCK HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 171809-1?
Additional datasheets, footprints and schematics for 171809-1 are listed on our Part Details page. You can also find images and similar parts to 171809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171809-1 fall under?
The 171809-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171809-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171809-1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 171809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171809-1 often in real-time on the comparison pages.
What if I can't find stock of 171809-1?
You can fill out our help required form which you can use to request a quote for 171809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.