Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
11,100
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
8,014
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,907
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
1,907
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,907
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
1,907
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Overall Length | 22.1mm, .87in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .082 – .134in, 2.1 – 3.4mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
PL 250 REC 0.5-2.27 MM2 BR | TTI Europe |
Contact, Pos Lock, Female, 6.35 x 0.81 | RS |
PL 250 REC 0.5-2.27 MM2 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170233-1 | Internal Number: 170233-1 | TE Connectivity | TE Store |
Pl 250 Rec 0.5-2.27 Mm2 Br |Amp Te Connectivity 170233-1 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Wire Terminal 2.08mm2 | Distrelec |
Quick Disconnect Terminal 14-20AWG F 22.1mm 7.4mm Strip | Avnet America |
Positive Lock .250 Mk I Series Crimp Receptacle, 6.35 x 0.81mm, 20 to 14 AWG | TE Connectivity 170233-1 | RS Americas |
POSI-LOCK RECP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170233-1?
Additional datasheets, footprints and schematics for 170233-1 are listed on our Part Details page. You can also find images and similar parts to 170233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170233-1 fall under?
The 170233-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170233-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170233-1 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 170233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170233-1 often in real-time on the comparison pages.
What if I can't find stock of 170233-1?
You can fill out our help required form which you can use to request a quote for 170233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.