Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
10,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
9,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
9,000
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
5,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .87in, 22.1mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity PL 250 REC 12-10 AWG 0.406 X 42.3 Connec | Distrelec |
POSITIVE LOCK REC | Heilind Electronics |
Open Barrel Splice, 6.35 X 0.81Mm | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 22.1mm 7.4mm Tin Strip | Avnet America |
PL 250 REC 12-10 AWG 0.406 X 42.3 | TE Connectivity 170234-2 | RS Americas |
POSITIVE LOCK REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170234-2?
Additional datasheets, footprints and schematics for 170234-2 are listed on our Part Details page. You can also find images and similar parts to 170234-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170234-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170234-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170234-2 fall under?
The 170234-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170234-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170234-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170234-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170234-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Powell Electronics and Heilind Electronics have stock available or on a lead time for 170234-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170234-2 often in real-time on the comparison pages.
What if I can't find stock of 170234-2?
You can fill out our help required form which you can use to request a quote for 170234-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.