Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170233-2 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,400
in stock
|
Buy Now | |
TE Store
from US$0.25
|
13,987
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
12,173
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
191
in stock
|
Buy Now | |
element14
from US$0.28
|
191
in stock
|
Buy Now | |
Farnell
from US$0.27
|
191
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | 22.1mm, .87in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .082 – .134in, 2.1 – 3.4mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
POSITIVE LOCK 250 REC 0.5-2.27 MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170233-2 | Internal Number: 170233-2 | Alias Number: 0-0170233-2 | TE Connectivity | TE Store |
Contact, Pos Lock, Female, 6.35 x 0.81 | RS |
Female Disconnect, 6.35Mm, 20-14Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 20-14AWG | element14 |
Crimp Terminal 14-20AWG RCP 22.1mm 7.4mm Tin Strip | Avnet America |
Contact, Pos Lock, Female, 6.35 x 0.81 | TE Connectivity 170233-2 | RS Americas |
POSITIVE LOCK RECP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170233-2?
Additional datasheets, footprints and schematics for 170233-2 are listed on our Part Details page. You can also find images and similar parts to 170233-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170233-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170233-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170233-2 fall under?
The 170233-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170233-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170233-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170233-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170233-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 170233-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170233-2 often in real-time on the comparison pages.
What if I can't find stock of 170233-2?
You can fill out our help required form which you can use to request a quote for 170233-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.