Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
9,678
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
124,594
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
124,594
in stock
|
Buy Now | |
TE Store
from US$0.26
|
107,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
9,678
in stock
|
Buy Now | |
element14
from US$0.23
|
9,678
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
7,140
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Thickness (Recommended) | 1.57 – 2.39mm, .062 – .093in |
Height Above PC Board | 9.6mm, .382in |
Mating Tab Thickness | .032in, .81mm |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Insertion Force | Low |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals TAB .250 X .031 | Rapid Electronics |
250 FASTON,PCB TAB,TCBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 – 2.39 mm PCB Thickness (Recommended): .062 – .093 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 – 2.39 mm .062 – .093" .25" | PCB Terminal | Part Number: 170267-1 | Internal Number: 170267-1 | .25" | TE Connectivity | TE Store |
PCB TERMINAL, TAB, 6.35MM X 0.81MM | Farnell |
Pcb Terminal, 6.35Mm X 0.81Mm, 1.4Mm Rohs Compliant: Yes |Amp Te Connectivity 170267-1 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.81MM, 1.4MM | element14 |
TE Connectivity 250 FASTON PCB TAB TCBR Terminals TAB .2 | Distrelec |
250 Faston 6.35 mm Through Hole PCB Tab Terminal | Future Electronics |
Quick Disconnect Terminal M 12.8mm 6.2mm Tin Loose Piece | Avnet America |
250 FASTON,PCB TAB,TCBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 170267-1?
Additional datasheets, footprints and schematics for 170267-1 are listed on our Part Details page. You can also find images and similar parts to 170267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170267-1 fall under?
The 170267-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170267-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170267-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 170267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170267-1 often in real-time on the comparison pages.
What if I can't find stock of 170267-1?
You can fill out our help required form which you can use to request a quote for 170267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.