Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165142-0,
743856-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
3,675
in stock
|
Buy Now | |
TE Store
from US$0.72
|
2,193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
857
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
411
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
411
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Rapid Electronics
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Nylon |
---|---|
Insulation Material | Nylon |
Plating Material | Tin, Copper |
Insulation Sleeve Material | Nylon |
Double Wire | No |
Insulation Color | Red |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal Length | 6.7mm, .26in |
Overall Length | .8in, 20.2mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 493 – 3158CMA |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
DIN Wire Size | .5 – 1mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | WIRE PIN-003 |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Wire pin terminal, PIDG red, AWG 22-16 | RS |
PIDG WIRE PIN 22-16 | Heilind Electronics |
PIDG WIRE PIN 22-16 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .14 in Compatible Insulation Diameter Range: 3.56 mm Wire Pin 1.8 mm .07" .14" | Pidg Formed Wire Pin | Part Number: 165142 | Internal Number: 165142 | Alias Number: 743856-000 | TE Connectivity | TE Store |
Tip: wire pin | Transfer Multisort Elektronik |
Terminals Pin Wire 22-16 Awg Tin |Amp Te Connectivity 165142 | Newark Electronics |
PIDG 16-22 AWG Crimp Wire Pin Terminal Connector | Future Electronics |
Wire Pin 16-22AWG M 20.2mm Tin Loose Piece | Avnet America |
TE 165142 PIDG Terminal Wire Pin Short Tin 22-16AWG Red | Rapid Electronics |
PIDG Series Insulated Tin Plated Crimp Pin Conn,22 to 16 AWG,1.8mm Pin Diameter | TE Connectivity 165142 | RS Americas |
CRIMP TERMINAL, PIN, RED | element14 |
TE Connectivity Pin-Type Cable Lug 1.5 mm² Tinned Copper | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 20.2mm |
Pin Length | 6.7mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165142?
Additional datasheets, footprints and schematics for 165142 are listed on our Part Details page. You can also find images and similar parts to 165142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165142 fall under?
The 165142 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165142 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165142 you can contact the distributor directly for product support, shipping queries etc.
Is the 165142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165142 have stock available?
Authorised distributors including RS, Heilind Electronics, TE Store, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 165142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165142 often in real-time on the comparison pages.
What if I can't find stock of 165142?
You can fill out our help required form which you can use to request a quote for 165142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.