1623857-1 Resistors by TE Connectivity

409HS 1K 008 KNOB

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623857-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$0.64
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
750
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
250
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Dimensions 11.5 x 8.8 x 4.4mm
Voltage Rating 200V
Tolerance 20%
Resistance 1KΩ
Power Rating .5W
Mount Style Radial-Leaded
Sealed No
Termination Type Printed Circuit Board


Alternative Descriptions

409HS 1K 008 KNOB | Heilind Electronics
Resistor Trimmer, Cermet, 1 kOhm, ± 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America
Resistor Trimmer, Cermet, 1 kOhm, � 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623857-1?

Additional datasheets, footprints and schematics for 1623857-1 are listed on our Part Details page. You can also find images and similar parts to 1623857-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623857-1 fall under?

The 1623857-1 is listed under Passive Components > Resistors > Trimmers.

Can I view similar or alternative parts?

You can view similar parts to 1623857-1 when available in the Trimmers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623857-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623857-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623857-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1623857-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623857-1 often in real-time on the comparison pages.

What if I can't find stock of 1623857-1?

You can fill out our help required form which you can use to request a quote for 1623857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay