Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623858-4 |
Dimensions | 8.8 x 3.2 x 12.7mm |
---|---|
Voltage Rating | 200V |
Tolerance | 20% |
Power Rating | .5W |
Resistance | 100KΩ |
Mount Style | Radial-Leaded |
Sealed | No |
Termination Type | Printed Circuit Board |
Res Cermet Trimmer 100K Ohm 20% 1/2W 1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole | Avnet America |
Res Cermet Trimmer 100K Ohm 20% 1/2W 1Turn 3.6mm (8.8 X 4.15 X 12.7mm) Pin Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623858-4?
Additional datasheets, footprints and schematics for 1623858-4 are listed on our Part Details page. You can also find images and similar parts to 1623858-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623858-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623858-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623858-4 fall under?
The 1623858-4 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1623858-4 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623858-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623858-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623858-4 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1623858-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623858-4 often in real-time on the comparison pages.
What if I can't find stock of 1623858-4?
You can fill out our help required form which you can use to request a quote for 1623858-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.