Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623858-3 |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 8.8 x 3.2 x 12.7mm |
---|---|
Voltage Rating | 200V |
Tolerance | 20% |
Power Rating | .5W |
Resistance | 10KΩ |
Mount Style | Radial-Leaded |
Sealed | No |
Termination Type | Printed Circuit Board |
Trimmer Resistors-Through Hole 409V 10K | Rapid Electronics |
TE Connectivity - AMP Trimmer Potentiometer 409V 10K | Distrelec |
Trimpot, 10K, 0.5W, Through Hole Rohs Compliant: Yes |Citec Te Connectivity 1623858-3 | Newark Electronics |
Resistor Cermet Trimmer 10k Ohm 20% 1/2W 1(Elec)/1(Mech)Turn (8.8 x 4.15 x 12.7mm) PC Pin Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1623858-3?
Additional datasheets, footprints and schematics for 1623858-3 are listed on our Part Details page. You can also find images and similar parts to 1623858-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623858-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623858-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623858-3 fall under?
The 1623858-3 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1623858-3 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623858-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623858-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623858-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1623858-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623858-3 often in real-time on the comparison pages.
What if I can't find stock of 1623858-3?
You can fill out our help required form which you can use to request a quote for 1623858-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.