Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623857-3 |
Prices starting from US$0.63
Dimensions | 11.5 x 8.8 x 4.4mm |
---|---|
Voltage Rating | 200V |
Tolerance | 20% |
Power Rating | .5W |
Resistance | 100KΩ |
Mount Style | Radial-Leaded |
Sealed | No |
Termination Type | Printed Circuit Board |
Trimmer Res.-Through Hole 409HS 100K 008 KNOB | Rapid Electronics |
TE Connectivity 409HS 100K 008 KNOB Trimmer Cermet 0.5W | Distrelec |
Resistor Trimmer, Cermet, 100 kOhm, ± 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
409HS 100K 008 KNOB | TE Connectivity 1623857-3 | RS Americas |
Resistor Trimmer, Cermet, 100 kOhm, � 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623857-3?
Additional datasheets, footprints and schematics for 1623857-3 are listed on our Part Details page. You can also find images and similar parts to 1623857-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623857-3 fall under?
The 1623857-3 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1623857-3 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623857-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623857-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623857-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1623857-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623857-3 often in real-time on the comparison pages.
What if I can't find stock of 1623857-3?
You can fill out our help required form which you can use to request a quote for 1623857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.