Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623857-7 |
Dimensions | 11.5 x 8.8 x 4.4mm |
---|---|
Voltage Rating | 200V |
Resistance | 20KΩ |
Power Rating | .5W |
Tolerance | 20% |
Mount Style | Radial-Leaded |
Sealed | No |
Termination Type | Printed Circuit Board |
Res Cermet Trimmer 20K Ohm 20% 1/2W 1(Elec)/1(Mech)Turn (9 X 11 X 5.8mm) Pin Thru-Hole | Avnet America |
Resistor Cermet Trimmer 20k Ohm 20% 1/2W 1(Elec)/1(Mech)Turn (8.8 x 11.5 x 6.2mm) PC Pin Through Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | 409 Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 409 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1623857-7?
Additional datasheets, footprints and schematics for 1623857-7 are listed on our Part Details page. You can also find images and similar parts to 1623857-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623857-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623857-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623857-7 fall under?
The 1623857-7 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1623857-7 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623857-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623857-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623857-7 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1623857-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623857-7 often in real-time on the comparison pages.
What if I can't find stock of 1623857-7?
You can fill out our help required form which you can use to request a quote for 1623857-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.