Status: | Unknown |
---|---|
Series: | 409 Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 409 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1623855-5 .?
Additional datasheets, footprints and schematics for 1623855-5 . are listed on our Part Details page. You can also find images and similar parts to 1623855-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623855-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623855-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623855-5 . fall under?
The 1623855-5 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1623855-5 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623855-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1623855-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623855-5 . have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 1623855-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623855-5 . often in real-time on the comparison pages.
What if I can't find stock of 1623855-5 .?
You can fill out our help required form which you can use to request a quote for 1623855-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.