Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
13,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,575
in stock
|
Buy Now | |
element14
from US$0.07
|
13,575
in stock
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 8A |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .25mm², .3mm², .2mm², .22mm², .35mm² |
Wire Size | .2 – .35mm² |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .055in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Skt, 24-22Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1564980-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 24-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
AMP MCP1.5K | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1564980-1?
Additional datasheets, footprints and schematics for 1564980-1 are listed on our Part Details page. You can also find images and similar parts to 1564980-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1564980-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1564980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1564980-1 fall under?
The 1564980-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1564980-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1564980-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1564980-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1564980-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and TTI Europe have stock available or on a lead time for 1564980-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1564980-1 often in real-time on the comparison pages.
What if I can't find stock of 1564980-1?
You can fill out our help required form which you can use to request a quote for 1564980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.