Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
17,000
in stock
|
Buy Now | |
TE Store
from US$0.41
|
22,029
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
16,629
in stock
|
Buy Now | |
Farnell
from US$0.17
|
14,000
in stock
|
Buy Now | |
Conrad
from US$0.24
|
811
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
126
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
93
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Number of Positions | 30 |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Product Width | 6.1mm, .2402in |
Product Length | 42.93mm, 1.6902in |
Product Height | 14.76mm, .581in |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | Receptacle Connector |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1 |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
030 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 30 Strain Relief Cover Black Thermoplastic 30 | Bus Connector: Strain Relief & Ata | Part Number: 1-499252-2 | Internal Number: 1-499252-2 | TE Connectivity | TE Store |
Headers&Wire Housings STRAIN RELIEF 30POS | Rapid Electronics |
TE Connectivity 030 STRAIN RELIEF A-L RCPT Board Connect | Distrelec |
Strain Relief, 30Pos, Thermoplastic | Newark Electronics |
STRAIN RELIEF, RCPT, 30POS/THERMOPLASTIC | Farnell |
Total number of pins 30 | Conrad |
Strain Relief, Cable Connector, 30, Thermoplastic, UL 94V-0, Black | TE Connectivity 1-499252-2 | RS Americas |
Amp-Latch 30 Position Strain Relief Socket Connector | Future Electronics |
Connector Accessories 30 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-499252-2?
Additional datasheets, footprints and schematics for 1-499252-2 are listed on our Part Details page. You can also find images and similar parts to 1-499252-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-499252-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-499252-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-499252-2 fall under?
The 1-499252-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-499252-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-499252-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-499252-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-499252-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-499252-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-499252-2 often in real-time on the comparison pages.
What if I can't find stock of 1-499252-2?
You can fill out our help required form which you can use to request a quote for 1-499252-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.