Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.29
|
No stock
|
Buy Now | |
TE Store
from US$8.72
|
1,675
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$8.22
|
127
in stock
|
Buy Now | |
Distrelec
from US$10.11
|
127
in stock
|
Buy Now | |
Farnell
from US$8.77
|
110
in stock
|
Buy Now | |
Avnet America
from US$6.32
|
-
|
Buy Now | |
RS Americas
from US$10.42
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin, 29.92µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Design | Solder Dip |
Mating Post Length | 6.1mm, .24in |
Contact Base Material | Phosphor Bronze |
Connector Width | 8.38mm, .3299in |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 2.072in, 52.63mm |
Row-to-Row Spacing | 2mm, .1in |
Connector Height | 14.48mm, .5701in |
コネクタの高さ | 14.48mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
030 UNIV I/O 30DP NO EARS Connector System: Wire-to-Wire Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 30 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-111446-1 | Internal Number: 2-111446-1 | TE Connectivity | TE Store |
Headers&Wire Housings 030 UNIV I/O 30DP NO EARS | Rapid Electronics |
TE Connectivity - AMP 030 UNIV I/O 30DP NO EARS | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Wire To Board Connector, Plug, 30Pos, 2Row | Newark Electronics |
Conn IDC Connector PL 30 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
030 UNIV I/O 30DP NO EARS, Ribbon Cable Connectors | TE Connectivity 2-111446-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-111446-1?
Additional datasheets, footprints and schematics for 2-111446-1 are listed on our Part Details page. You can also find images and similar parts to 2-111446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111446-1 fall under?
The 2-111446-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111446-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111446-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-111446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111446-1 often in real-time on the comparison pages.
What if I can't find stock of 2-111446-1?
You can fill out our help required form which you can use to request a quote for 2-111446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.