Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.92
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
186
in stock
|
Buy Now | |
TE Store
from US$3.31
|
172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.92
|
94
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
50
in stock
|
Buy Now | |
RS Americas
from US$3.34
|
35
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
element14
from US$2.83
|
-
|
Buy Now | |
Boersig
from US$1.69
|
-
|
Buy Now | |
TTI Europe
from US$2.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Design | Tuning Fork |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Connector Length | 42.67mm, 1.6799in |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | 28 – 26AWG, .08 – .15mm², 158 – 296CMA |
Accepts Wire Insulation Diameter Range | .031 – .037in, .787 – .94mm |
Connector Height | .5968in, 15.16mm |
コネクタの高さ | 15.16mm |
Connector Width | 7.49mm, .2949in |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Header Type | Pin Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
30 NOVO MIL/CTR 30DPLEAD FREE | Heilind Electronics |
|Amp Te Connectivity 1658622-7 | Newark Electronics |
30 NOVO MIL/CTR 30DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658622-7 | Internal Number: 1658622-7 | TE Connectivity | TE Store |
30 NOVO MIL/CTR 30DP LEAD FREE | Rapid Electronics |
Receptacles with Recessed Covers Center & Military Polarized 30 pos. | TE Connectivity 1658622-7 | RS Americas |
AMP LATCH 30 Position 2.54 mm Pitch NOVO Cable to Board IDC Receptacle | Future Electronics |
Conn IDC Connector RCP 30 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Novo Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Novo Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1658622-7?
Additional datasheets, footprints and schematics for 1658622-7 are listed on our Part Details page. You can also find images and similar parts to 1658622-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658622-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658622-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658622-7 fall under?
The 1658622-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658622-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658622-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658622-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658622-7 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 1658622-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658622-7 often in real-time on the comparison pages.
What if I can't find stock of 1658622-7?
You can fill out our help required form which you can use to request a quote for 1658622-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.