Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.31
|
No stock
|
Buy Now | |
TE Store
from US$8.46
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$13.51
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$10.49
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
7
in stock
|
Buy Now | |
Future Electronics
from US$6.14
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$9.07
|
-
|
Buy Now | |
Distrelec
from US$9.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 30 |
Ejection Latches | With |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Shrouded End Dimension | 3.76mm, .148in |
Connector Length | 1.8in, 45.72mm |
コネクタの高さ | 9.19mm |
Connector Height | .36in, 9.19mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Center |
PCB Mount Alignment | Without |
Mating Retention | With |
Polarization | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Method | Tube |
Packaging Quantity | 11 |
実装方法 | Tube |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
IDC LOW PRO HDR 30P VERT LG LA Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1761606-0 | Internal Number: 1-1761606-0 | TE Connectivity | TE Store |
1-1761606-0 - Idc Low Pro Hdr 30P Vert Lg La |Amp Te Connectivity 1-1761606-0 | Newark Electronics |
1-1761606-0 - IDC LOW PRO HDR 30P VERT LG LA | Rapid Electronics |
Connector Header Through Hole 30 position 0.100 (2.54mm)" | Future Electronics |
Conn Shrouded Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 30P Vert Lg La | TE Connectivity 1-1761606-0 | RS Americas |
TE Connectivity - AMP IDC LOW PRO HDR 30P VERT LG LA | Distrelec |
Where can I find additional details, specifications and documents for a 1-1761606-0?
Additional datasheets, footprints and schematics for 1-1761606-0 are listed on our Part Details page. You can also find images and similar parts to 1-1761606-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761606-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761606-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761606-0 fall under?
The 1-1761606-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761606-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761606-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761606-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761606-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1-1761606-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761606-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1761606-0?
You can fill out our help required form which you can use to request a quote for 1-1761606-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.