Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
855
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
855
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
855
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
855
in stock
|
Buy Now | |
Heilind Electronics
from US$2.90
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.90
|
20
in stock
|
Buy Now | |
Powell Electronics
from US$2.77
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
TE Store
from US$4.88
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 30 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .125in, 3.18mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 2.26in, 57.4mm |
Connector Height | .55in, 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Polarization | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Mating Alignment | With |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | High |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings A/L Univ Hdr 30P Vert |Amp Te Connectivity 5102156-7 | Newark Electronics |
Headers&Wire Housings A/L UNIV HDR 30P VERT | Rapid Electronics |
TE Connectivity A/L UNIV HDR 30P VERT Board Connector 30 | Distrelec |
Conn Ejector Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: A/L UNIV HDR 30P VERT Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102156-7 | Internal Number: 5102156-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 3.94mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5102156-7?
Additional datasheets, footprints and schematics for 5102156-7 are listed on our Part Details page. You can also find images and similar parts to 5102156-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102156-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102156-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102156-7 fall under?
The 5102156-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102156-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102156-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102156-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102156-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 5102156-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102156-7 often in real-time on the comparison pages.
What if I can't find stock of 5102156-7?
You can fill out our help required form which you can use to request a quote for 5102156-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.