Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
166
in stock
|
Buy Now | |
TE Store
from US$2.24
|
1,592
in stock
|
Buy Now | |
Heilind Electronics
from US$2.05
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.05
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
79
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Thickness | .38µm, 15 – 15µin |
Contact Design | Tuning Fork |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .031 – .037in, .787 – .94mm |
Connector Height | .5968in, 15.16mm |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .2949in, 7.49mm |
コネクタの高さ | 15.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.6799in, 42.67mm |
UL Voltage Rating | 250VAC |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 50 |
実装方法 | Box & Carton |
Header Type | Pin Header |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
30 NOVO MIL/CTR 15DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658621-7 | Internal Number: 1658621-7 | TE Connectivity | TE Store |
30 NOVO MIL/CTR 15DPLEAD FREE | Heilind Electronics |
Headers&Wire Housings CNTR PLRZD RECPT 30P NOVO | Rapid Electronics |
AMP-Latch receptacle,0.08-0.15mm²,30way | RS |
Wtb Connector, Rcpt, 30Pos, 2.54Mm | Newark Electronics |
Amp-Latch 30 Position 2.54 mm Pitch NOVO Cable to Board IDC Receptacle | Future Electronics |
Conn IDC Connector F 30 POS 2.54mm IDT RA Cable Mount | Avnet America |
Headers, CNTR PLRZD RECPT 30P NOVO | TE Connectivity 1658621-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1658621-7?
Additional datasheets, footprints and schematics for 1658621-7 are listed on our Part Details page. You can also find images and similar parts to 1658621-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658621-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658621-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658621-7 fall under?
The 1658621-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658621-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658621-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658621-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658621-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1658621-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658621-7 often in real-time on the comparison pages.
What if I can't find stock of 1658621-7?
You can fill out our help required form which you can use to request a quote for 1658621-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.