Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.35
|
285
in stock
|
Buy Now | |
TE Store
from US$8.84
|
939
in stock
|
Buy Now | |
Newark Electronics
from US$11.48
|
285
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
285
in stock
|
Buy Now | |
Chip One Stop
from US$8.33
|
285
in stock
|
Buy Now | |
Future Electronics
from US$6.94
|
-
|
Buy Now | |
Avnet America
from US$5.07
|
-
|
Buy Now | |
RS Americas
from US$11.47
|
-
|
Buy Now | |
Boersig
from US$7.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 30 |
Ejection Latches | With |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Connector Height | .548in, 13.94mm |
コネクタの高さ | 13.94mm |
Connector Length | 57.4mm, 2.26in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Shrouded End Dimension | .15in, 3.81mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Polarization | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Quantity | 24 |
実装方法 | Tray |
Packaging Method | Tray |
Latch Type | Long |
Connector System | Wire-to-Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L UNIV HDR 30P RA LG LAT Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499141-7 | Internal Number: 5499141-7 | TE Connectivity | TE Store |
30 Pos Hdr 30Au R/A W/Long Latches |Amp Te Connectivity 5499141-7 | Newark Electronics |
30 POS HDR 30AU R/A W/LONG LATCHES | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 30P RA LG LAT | Distrelec |
Conn Ejector Header HDR 30 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 30P RA LG LAT, Ribbon Cable Connectors | TE Connectivity 5499141-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.79mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5499141-7?
Additional datasheets, footprints and schematics for 5499141-7 are listed on our Part Details page. You can also find images and similar parts to 5499141-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499141-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499141-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499141-7 fall under?
The 5499141-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499141-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499141-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499141-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499141-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5499141-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499141-7 often in real-time on the comparison pages.
What if I can't find stock of 5499141-7?
You can fill out our help required form which you can use to request a quote for 5499141-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.