Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
4,710
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
4,710
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
4,710
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
4,710
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
1,080
in stock
|
Buy Now | |
TE Store
from US$2.89
|
315
in stock
|
Buy Now | |
RS Americas
from US$2.16
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$2.03
|
-
|
Buy Now | |
Avnet Asia
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Material | Copper Alloy |
Width | 22mm |
Power | 15W, 10W, 5W |
I/O Pluggable | Yes |
For Use With | XFP Cage, PCI Heat Sink, SAN Heat Sink, Networking Heat Sink |
Product Type | Accessory |
Device Type | XFP |
Accessory Type | Clip |
Heat Sinks Xfp Heat Sink Clip |Amp Te Connectivity 1489948-2 | Newark Electronics |
Heat Sinks XFP HEAT SINK CLIP | Rapid Electronics |
TE Connectivity - AMP Heat Sink XFP HEAT SINK CLIP PLATED | Distrelec |
Connector Clips For XFP Heat Sink | Future Electronics |
XFP HEAT SINK CLIP, PLATED Device Type: XFP Power Rating: 5 W 10 W 15 W XFP 5 W | Heat Sink | Part Number: 1489948-2 | Internal Number: 1489948-2 | TE Connectivity | TE Store |
XFP Heat Sink Clip, Plated | TE Connectivity 1489948-2 | RS Americas |
Thrml Mgmt Access Heat Sink Clip Copper Alloy | Avnet America |
HEAT SINK CLIP | element14 |
Where can I find additional details, specifications and documents for a 1489948-2?
Additional datasheets, footprints and schematics for 1489948-2 are listed on our Part Details page. You can also find images and similar parts to 1489948-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489948-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489948-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489948-2 fall under?
The 1489948-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1489948-2 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489948-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489948-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1489948-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1489948-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489948-2 often in real-time on the comparison pages.
What if I can't find stock of 1489948-2?
You can fill out our help required form which you can use to request a quote for 1489948-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.