Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.94
|
No stock
|
Buy Now | |
TE Store
from US$12.46
|
1,908
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$9.15
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$7.98
|
194
in stock
|
Buy Now | |
Distrelec
from US$8.92
|
194
in stock
|
Buy Now | |
Avnet America
-
|
642
in stock
|
Buy Now | |
Future Electronics
from US$8.16
|
-
|
Buy Now | |
RS Americas
from US$10.73
|
-
|
Buy Now | |
element14
from US$9.81
|
-
|
Buy Now | |
Boersig
from US$9.44
|
-
|
Buy Now | |
TTI Europe
from US$8.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Material | Aluminum, Cold-Forged Aluminum |
Fin Style | Pin Fin |
Number of Fins | 72 |
Power | 15W, 10W, 5W |
Product Type | Heat Sink |
Device Type | XFP |
Accessory Type | Clip |
XFP MSA SAN APPLICATION Device Type: XFP Fin Style: Pin Fin Number of Fins: 72 Power Rating: 10 W 15 W 5 W XFP Pin Fin 72 10 W | Heat Sink | Part Number: 1542618-2 | Internal Number: 1542618-2 | TE Connectivity | TE Store |
Heat Sinks Xfp Msa San Heatsink |Amp Te Connectivity 1542618-2 | Newark Electronics |
Heat Sinks XFP MSA SAN HEATSINK | Rapid Electronics |
TE Connectivity - AMP Heat Sink XFP MSA SAN APPLICATION | Distrelec |
HEAT SINK, ALUMINIUM, 57.3MMX18MMX6.5MM | Farnell |
Heat Sink Passive Pin Array Aluminum Nickel | Avnet America |
6.5 mm Height XFP Cold Forged Aluminum Nickel Finish Heat Sink | Future Electronics |
XFP Heatsink Heat Sink Assembly For Use With Pluggable I/O Connector | TE Connectivity 1542618-2 | RS Americas |
HEAT SINK, PIN FIN, ALUM | element14 |
Where can I find additional details, specifications and documents for a 1542618-2?
Additional datasheets, footprints and schematics for 1542618-2 are listed on our Part Details page. You can also find images and similar parts to 1542618-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1542618-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1542618-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1542618-2 fall under?
The 1542618-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1542618-2 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1542618-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1542618-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1542618-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1542618-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1542618-2 often in real-time on the comparison pages.
What if I can't find stock of 1542618-2?
You can fill out our help required form which you can use to request a quote for 1542618-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.