Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$18.43
|
69,803
in stock
|
Buy Now | |
Newark Electronics
from US$17.93
|
69,751
in stock
|
Buy Now | |
Farnell
from US$19.07
|
55,802
in stock
|
Buy Now | |
Powell Electronics
from US$20.52
|
1,843
in stock
|
Buy Now | |
Avnet America
from US$15.74
|
496
in stock
|
Buy Now | |
Future Electronics
from US$16.78
|
243
in stock
|
Buy Now | |
TE Store
from US$20.05
|
65
in stock
|
Buy Now | |
Distrelec
from US$18.01
|
52
in stock
|
Buy Now | |
RS Americas
from US$22.09
|
-
|
Buy Now | |
element14
from US$20.16
|
-
|
Buy Now | |
Boersig
from US$19.04
|
-
|
Buy Now | |
TTI Europe
from US$15.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cage Plating Material | Tin |
---|---|
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 10Gb/s |
Cage Material | Copper Alloy |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector Mounting Type | Board Mount |
Included Lightpipe | No |
Packaging Method | Box & Tray, Tray |
Thermal Accessory Type Included | No |
Product Type | Cage |
Sealable | Yes |
Form Factor | XFP |
Cage Type | Single |
Product Line | XFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
I/O Connectors XFP CAGE 1X1 PFIT | Rapid Electronics |
I/O Connectors Xfp Cage 1X1 Pfit |Amp Te Connectivity 1489951-1 | Newark Electronics |
CONN CAGE, XFP, 1X1 SINGLE, PRESS FIT | Farnell |
XFP CAGE ASSY CONN. | Avnet America |
Single Double Sided Press Fit PCB Mount XFP Cage | Future Electronics |
XFP CAGE ASSEMBLY Form Factor: XFP Pluggable I/O Product Type: Cage Assembly Sealable: Yes Circuit Application: Signal Operating Temperature Range: -10 – 70 °C XFP Cage Assembly | Xfp Cage Assembly And Kit | Part Number: 1489951-1 | Internal Number: 1489951-1 | TE Connectivity | TE Store |
TE Connectivity - AMP XFPXFP CAGE ASSEMBLY | Distrelec |
XFP Cage Assembly, press fit | RS |
XFP Cage Assembly, Press Fit | TE Connectivity 1489951-1 | RS Americas |
Accessory Type:Connector Cage / Frame | element14 |
XFP CAGE 1X1 P/F | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Connector Cage / Frame |
---|---|
For Use With | Small Form-Factor Pluggable Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1489951-1?
Additional datasheets, footprints and schematics for 1489951-1 are listed on our Part Details page. You can also find images and similar parts to 1489951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489951-1 fall under?
The 1489951-1 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.
Can I view similar or alternative parts?
You can view similar parts to 1489951-1 when available in the XFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1489951-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, Powell Electronics and Avnet America have stock available or on a lead time for 1489951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489951-1 often in real-time on the comparison pages.
What if I can't find stock of 1489951-1?
You can fill out our help required form which you can use to request a quote for 1489951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.