Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.14
|
No stock
|
Buy Now | |
TTI Europe
from US$18.42
|
512
in stock
|
Buy Now | |
TE Store
from US$22.15
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$20.25
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$20.70
|
192
in stock
|
Buy Now | |
Distrelec
from US$32.64
|
192
in stock
|
Buy Now | |
Farnell
from US$20.97
|
154
in stock
|
Buy Now | |
Future Electronics
from US$21.48
|
-
|
Buy Now | |
Avnet America
from US$17.31
|
-
|
Buy Now | |
element14
from US$20.03
|
-
|
Buy Now | |
Avnet Asia
from US$16.96
|
-
|
Buy Now | |
Boersig
from US$20.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cage Plating Material | Tin |
---|---|
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
Tail Length | .081in, 2.05mm |
Data Rate (Max) | 10Gb/s |
Cage Material | Copper Alloy |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | XFP Connector / XFP Cable Plug |
Heat Sink Application | Yes |
Included Lightpipe | No |
Comment | Insulating tape on bottom of cage. |
Packaging Method | Box & Tray, Tray |
Thermal Accessory Type Included | No |
Product Type | Cage |
Sealable | Yes |
Form Factor | XFP |
Cage Type | Single |
Product Line | XFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
XFP CAGE ASSY W/ INSULATING TA Form Factor: XFP Pluggable I/O Product Type: Cage Assembly Sealable: Yes Circuit Application: Signal Operating Temperature Range: -10 – 70 °C XFP Cage Assembly | Xfp Cage Assembly And Kit | Part Number: 1658871-1 | Internal Number: 1658871-1 | TE Connectivity | TE Store |
I/O Conn XFP CAGE 1X1 PFIT W/ INSULATION TAPE | Rapid Electronics |
TE Connectivity XFP CAGE ASSY W/ INSULATING TA | Distrelec |
CONN CAGE, XFP, 1X1 SINGLE, PRESS FIT | Farnell |
Xfp Connector Cage | Newark Electronics |
Single Port Insulated Tape Double Sided Press Fit PCB Mount XFP Cage Assembly | Future Electronics |
XFP CAGE ASSY W/ INSULATING TAPE | Avnet America |
Where can I find additional details, specifications and documents for a 1658871-1?
Additional datasheets, footprints and schematics for 1658871-1 are listed on our Part Details page. You can also find images and similar parts to 1658871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658871-1 fall under?
The 1658871-1 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.
Can I view similar or alternative parts?
You can view similar parts to 1658871-1 when available in the XFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658871-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658871-1 often in real-time on the comparison pages.
What if I can't find stock of 1658871-1?
You can fill out our help required form which you can use to request a quote for 1658871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.