Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Electroless Nickel |
---|---|
Material | Aluminum, Cold-Forged Aluminum |
Fin Style | Pin Fin |
Number of Fins | 50 |
Power | 15W, 10W, 5W |
Device Type | SFP |
Product Type | Heat Sink |
Accessory Type | Clip |
Heat Sink Sfp Dwdm 6.5Mm Tall |Te Connectivity 1829904-2 | Newark Electronics |
Heat Sink Passive SFP Pin Array Aluminum/Cold-Forged Aluminum Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 1829904-2?
Additional datasheets, footprints and schematics for 1829904-2 are listed on our Part Details page. You can also find images and similar parts to 1829904-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1829904-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1829904-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1829904-2 fall under?
The 1829904-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1829904-2 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1829904-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1829904-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1829904-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1829904-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1829904-2 often in real-time on the comparison pages.
What if I can't find stock of 1829904-2?
You can fill out our help required form which you can use to request a quote for 1829904-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.