Fin Style | Pin Fin |
---|---|
Plating Material | Electroless Nickel |
Material | Cold-Forged Aluminum, Aluminum |
Number of Fins | 72 |
Height | 10mm, .394in |
Width | 18mm |
Power | 10W, 15W, 5W |
Product Type | Heat Sink |
Device Type | XFP |
Accessory Type | Clip |
XFP. MSA HEATSINK 10mm TALL Device Type: XFP Fin Style: Pin Fin Number of Fins: 72 Power Rating: 15 W 5 W 10 W XFP Pin Fin 72 15 W | Heat Sink | Part Number: 1963850-2 | Internal Number: 1963850-2 | TE Connectivity | TE Store |
Xfp. Msa Heatsink 10Mm Tall |Te Connectivity 1963850-2 | Newark Electronics |
Heat Sink Passive XFP Pin Array Adhesive Aluminum Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 1963850-2?
Additional datasheets, footprints and schematics for 1963850-2 are listed on our Part Details page. You can also find images and similar parts to 1963850-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1963850-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1963850-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1963850-2 fall under?
The 1963850-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1963850-2 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1963850-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1963850-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1963850-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1963850-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1963850-2 often in real-time on the comparison pages.
What if I can't find stock of 1963850-2?
You can fill out our help required form which you can use to request a quote for 1963850-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.