Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fin Style | Pin Fin |
---|---|
Material | Aluminum |
Plating Material | Electroless Nickel |
Number of Fins | 72 |
Power | 15W, 10W, 5W |
UL Flammability Rating | UL 94V-0 |
Product Type | Heat Sink |
Accessory Type | Clip |
Device Type | XFP |
Xfp. Msa Network Application H |Te Connectivity 1542706-3 | Newark Electronics |
Heat Sink Passive XFP Pin Array Adhesive Aluminum Electroless Nickel | Avnet America |
XFP. MSA NETWORK APPLICATION H, Heat Sinks | TE Connectivity 1542706-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1542706-3?
Additional datasheets, footprints and schematics for 1542706-3 are listed on our Part Details page. You can also find images and similar parts to 1542706-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1542706-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1542706-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1542706-3 fall under?
The 1542706-3 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1542706-3 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1542706-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1542706-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1542706-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1542706-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1542706-3 often in real-time on the comparison pages.
What if I can't find stock of 1542706-3?
You can fill out our help required form which you can use to request a quote for 1542706-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.