Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$59.57
|
-
|
Buy Now | |
Future Electronics
from US$50.55
|
-
|
Buy Now | |
Avnet America
from US$49.21
|
-
|
Buy Now | |
RS Americas
from US$94.22
|
-
|
Buy Now | |
element14
from US$64.27
|
-
|
Buy Now | |
Avnet Asia
from US$48.12
|
-
|
Buy Now | |
Boersig
from US$50.04
|
-
|
Buy Now | |
Distrelec
from US$58.51
|
-
|
Buy Now | |
TE Store
from US$59.34
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Rows | 8 |
Card Slot Centerline | 25.4mm |
Backplane Architecture | Mezzanine |
Number of Positions | 80 |
Number of Columns | 10 |
Number of Pairs | 40 |
Pairs per Column | 4 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | .7A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Length | 2.2mm |
Contact Mating Area Plating Material | Gold |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Module Length | 24.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 20 |
実装方法 | Tube |
Packaging Method | Tube |
Sealable | No |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Interface Type | HM-Zd |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Conn, Backplane, Rcpt, 80Pos, 2.5Mm | Newark Electronics |
Conn High Speed RCP 80 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, Hm-Zd Vert Recpt Assy 18MM, | TE Connectivity 1469362-1 | RS Americas |
TE Connectivity - AMP BP Connector HM-ZD VERT RECPT ASSY 18MM | Distrelec |
HM-ZD VERT RECPT ASSY 18MM Number of Positions: 80 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 80 1.5 mm .059" With | Part Number: 1469362-1 | Internal Number: 1469362-1 | TE Connectivity | TE Store |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1469362-1?
Additional datasheets, footprints and schematics for 1469362-1 are listed on our Part Details page. You can also find images and similar parts to 1469362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469362-1 fall under?
The 1469362-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469362-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469362-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1469362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469362-1 often in real-time on the comparison pages.
What if I can't find stock of 1469362-1?
You can fill out our help required form which you can use to request a quote for 1469362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.