6469074-1 PCB Connectors by TE Connectivity

HM-ZD 4PR HDR ASSY 1.8MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.01

Distributor Stock
Logo for Farnell
Farnell
from US$14.25
No stock
Buy Now
Logo for TE Store
TE Store
from US$18.24
528
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$19.26
121
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$20.60
120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.01
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.16
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.60
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$12.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.52
-
Buy Now
Logo for element14
element14
from US$14.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$12.62
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Phosphor Bronze
Sequenced Pins No
Backplane Architecture Traditional Backplane/Coplanar
Pairs per Column 4
Number of Columns 10
Number of Rows 8
PCB Mount Orientation Vertical
Number of Positions 80
Card Slot Centerline 25.4mm
Number of Pairs 40
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Feedthrough Post Length 1.8mm
Contact Mating Area Plating Material Gold
Contact Mating Area Length 5.3mm
Contact Type Pin
Contact Mating Area Plating Material Thickness .76µm, 30µin
CompactPCI Designation None
Contact Current Rating (Max) .7A
Contact Base Material Phosphor Bronze
Module Length 24.9mm
Housing Color Gray
Centerline (Pitch) 2.5mm, .098in
Housing Material Polyester - GF
AdvancedTCA Specified Product No
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
Circuit Application Signal
Packaging Method Tube
実装方法 Tube
Packaging Quantity 20
Ground Component Type Grounding Contact
Sealable No
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Shielded Yes
Connector System Board-to-Board
Data Rate ≤12Gb/s
Interface Type HM-Zd
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination End Plating Material Tin
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

HM-ZD 4PR HDR ASSY 1.8MM Number of Positions: 80 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 80 1.5 mm .059" With | Part Number: 6469074-1 | Internal Number: 6469074-1 | TE Connectivity | TE Store
Hard Metric Connectors HM-ZD 4PR HDR ASSY 1.8MM | Rapid Electronics
TE Connectivity - AMP BP Connector HM-ZD 4PR HDR ASSY 1.8MM | Distrelec
Conn Hard Metric HDR 80 POS 2.5mm Press Fit ST Thru-Hole | Avnet America
Hard Metric Connectors Hm-Zd 4Pr Hdr Assy 1.8Mm |Amp Te Connectivity 6469074-1 | Newark Electronics
Z-PACK 80 Position Through Hole Press Fit Vertical Pin Header | Future Electronics
Connector, Hm-Zd 4Pr Hdr Assy 1.8MM, | TE Connectivity 6469074-1 | RS Americas
BACKPLANE CONN, HDR, 8R/80POS, 2.5MM | element14


6469074-1 . Unknown Parts by Unknown

HM-ZD 4PR HDR ASSY 1.8MM

Status: Unknown
Series: Z-PACK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Z-PACK Series
No. of Contacts 80Contacts
Pitch Spacing 2.5mm
Gender Header
Contact Termination Type Through Hole
No. of Rows 8Rows
Row Pitch 1.5mm
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)
Card Edge / Backplane Connector Type Backplane

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6469074-1?

Additional datasheets, footprints and schematics for 6469074-1 are listed on our Part Details page. You can also find images and similar parts to 6469074-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6469074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6469074-1 fall under?

The 6469074-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6469074-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6469074-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6469074-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6469074-1 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 6469074-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6469074-1 often in real-time on the comparison pages.

What if I can't find stock of 6469074-1?

You can fill out our help required form which you can use to request a quote for 6469074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay