6469079-1 PCB Connectors by TE Connectivity

HMZD HDR ASSY 4 PR SELECT LOAD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.67

Distributor Stock
Logo for Newark
Newark
from US$17.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.69
-
Buy Now

Specifications

Shield Material Phosphor Bronze
Number of Positions 80
Number of Pairs 40
Pairs per Column 4
Number of Columns 10
Number of Rows 8
Sequenced Pins Yes (See Drawing)
Card Slot Centerline 25.4mm
PCB Mount Orientation Vertical
Backplane Architecture Traditional Backplane/Coplanar
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 30µin, .76µm
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Mating Area Length 5.3mm
Contact Type Pin
CompactPCI Designation None
Contact Current Rating (Max) .7A
Contact Base Material Phosphor Bronze
Feedthrough Post Length 2.5mm
Module Length 24.9mm
Housing Color Gray
Centerline (Pitch) 2.5mm, .098in
Housing Material Polyester - GF
AdvancedTCA Specified Product No
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Tube
Packaging Quantity 20
実装方法 Tube
Make First / Break Last No
Connector System Board-to-Board
Ground Component Type Grounding Contact
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Shielded Yes
Data Rate ≤12Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Interface Type HM-Zd
Termination End Plating Material Tin
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

Hmzd Hdr Assy 4 Pr Select Load |Amp Te Connectivity 6469079-1 | Newark Electronics
Connector, Hmzd Hdr Assy 4 Pr Select Load | TE Connectivity 6469079-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6469079-1?

Additional datasheets, footprints and schematics for 6469079-1 are listed on our Part Details page. You can also find images and similar parts to 6469079-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6469079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6469079-1 fall under?

The 6469079-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6469079-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6469079-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6469079-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6469079-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6469079-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6469079-1 often in real-time on the comparison pages.

What if I can't find stock of 6469079-1?

You can fill out our help required form which you can use to request a quote for 6469079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay