Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.07
|
No stock
|
Buy Now | |
Heilind Electronics
from US$18.72
|
810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.72
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$20.39
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$16.08
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$21.80
|
18
in stock
|
Buy Now | |
Distrelec
from US$25.85
|
18
in stock
|
Buy Now | |
Avnet America
from US$17.40
|
-
|
Buy Now | |
RS Americas
from US$27.78
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Pairs | 40 |
Pairs per Column | 4 |
Number of Rows | 8 |
Card Slot Centerline | 25.4mm |
PCB Mount Orientation | Vertical |
Sequenced Pins | Yes (See Drawing) |
Number of Positions | 80 |
Number of Columns | 10 |
Contact Current Rating (Max) | .7A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Length | 5.3mm |
Contact Underplating Material | Nickel |
CompactPCI Designation | None |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 2.5mm |
Module Length | 24.9mm |
Housing Color | Gray |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 16 |
Packaging Method | Tube |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Contact |
Shielded | Yes |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Termination End Plating Material | Tin |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
HM ZD 4 PR HEADER, SEQUENCED | Heilind Electronics |
Hard Metric Connectors Hm Zd 4 Pr Hdr Sequenced |Amp Te Connectivity 6469292-1 | Newark Electronics |
Hard Metric Connectors HM ZD 4 PR HDR SEQUENCED | Rapid Electronics |
TE Connectivity HM ZD 4 PR HEADER SEQUENCED Board Connector 8 Row(s) Male Straight Solder Terminal Gray Insulator | Distrelec |
Conn Hard Metric PIN 80 POS 2.5mm Press Fit ST Thru-Hole | Avnet America |
Connector, Hm Zd 4 Pr Header, Sequenced | TE Connectivity 6469292-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6469292-1?
Additional datasheets, footprints and schematics for 6469292-1 are listed on our Part Details page. You can also find images and similar parts to 6469292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469292-1 fall under?
The 6469292-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469292-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469292-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6469292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469292-1 often in real-time on the comparison pages.
What if I can't find stock of 6469292-1?
You can fill out our help required form which you can use to request a quote for 6469292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.