Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.00
|
No stock
|
Buy Now | |
TE Store
from US$21.80
|
211
in stock
|
Buy Now | |
Newark Electronics
from US$19.42
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$16.33
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
128
in stock
|
Buy Now | |
Distrelec
from US$23.75
|
128
in stock
|
Buy Now | |
TTI Europe
from US$18.33
|
100
in stock
|
Buy Now | |
Future Electronics
from US$17.70
|
-
|
Buy Now | |
Avnet America
from US$15.04
|
-
|
Buy Now | |
RS Americas
from US$25.13
|
-
|
Buy Now | |
element14
from US$18.08
|
-
|
Buy Now | |
Boersig
from US$15.49
|
-
|
Buy Now | |
Farnell
from US$19.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Right Angle |
Backplane Architecture | Traditional Backplane/Coplanar |
Pairs per Column | 4 |
Card Slot Centerline | 25.4mm |
Number of Columns | 10 |
Number of Rows | 8 |
Number of Positions | 80 |
Number of Pairs | 40 |
Contact Base Material | Copper-Nickel-Silicon |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
CompactPCI Designation | None |
Module Length | 24.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
AdvancedTCA Specified Product | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Termination End Plating Material | Tin-Lead |
Interface Type | HM-Zd |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
HM-ZD 4PR RECP 80P Number of Positions: 80 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 80 1.5 mm .059" With | Part Number: 1469001-1 | Internal Number: 1469001-1 | TE Connectivity | TE Store |
Hard Metric Connectors Z-Pack Hm-Zd Recpt |Amp Te Connectivity 1469001-1 | Newark Electronics |
Hard Metric Connectors Z-PACK HM-ZD RECPT | Rapid Electronics |
TE Connectivity - AMP BP Connector HM-ZD 4PR RECP 80P | Distrelec |
Z-PACK,HM-Zd receptacle, 4 pair,R/A, 80P | RS |
80 Position 2.5 mm Receptacle Right Angle Press Fit Hard Metric Connector | Future Electronics |
Conn Advanced TCA RCP 80 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
HEADER, HM-ZD, 80 POS, 10 COLUMN, ACTION PIN POST, 2.20 MM, PCB | TE Connectivity 1469001-1 | RS Americas |
CONNECTOR, HM, RECEPTACLE, 80POS, 8ROW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Hard Metric (HM) |
---|---|
Series | Z-PACK |
Row Pitch | 2mm |
Pitch Spacing | 2mm |
No. of Contacts | 80 |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 8 |
No. of Pairs | 4 |
Where can I find additional details, specifications and documents for a 1469001-1?
Additional datasheets, footprints and schematics for 1469001-1 are listed on our Part Details page. You can also find images and similar parts to 1469001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469001-1 fall under?
The 1469001-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469001-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469001-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1469001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469001-1 often in real-time on the comparison pages.
What if I can't find stock of 1469001-1?
You can fill out our help required form which you can use to request a quote for 1469001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.