Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.41
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$42.61
|
8,050
in stock
|
Buy Now | |
Chip One Stop
from US$30.50
|
8,050
in stock
|
Buy Now | |
TE Store
from US$39.77
|
1,854
in stock
|
Buy Now | |
TTI Europe
from US$32.35
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$31.05
|
26
in stock
|
Buy Now | |
Future Electronics
from US$32.99
|
1
in stock
|
Buy Now | |
element14
from US$37.18
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,580
in stock
|
Buy Now | |
Avnet America
from US$31.14
|
-
|
Buy Now | |
RS Americas
from US$43.70
|
-
|
Buy Now | |
Avnet Asia
from US$30.54
|
-
|
Buy Now | |
Boersig
from US$33.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Backplane Architecture | Coplanar |
PCB Mount Orientation | Right Angle |
Card Slot Centerline | 25.4mm |
Number of Positions | 80 |
Sequenced Pins | No |
Number of Pairs | 40 |
Number of Columns | 10 |
Number of Rows | 8 |
Pairs per Column | 4 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .7A |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Feedthrough Post Length | 2.2mm |
Contact Mating Area Length | 5.3mm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
CompactPCI Designation | None |
Module Length | 24.9mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 20 |
Packaging Method | Tube |
Ground Component Type | Grounding Contact |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Shielded | Yes |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Interface Type | HM-Zd |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Hard Metric Connectors HDR 8X010P R/A B-PLANE | Rapid Electronics |
HMZD 4PR RA HDR 80P ASSY LF Number of Positions: 80 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 80 1.5 mm .059" With | Part Number: 6469048-1 | Internal Number: 6469048-1 | TE Connectivity | TE Store |
Hard Metric Connector, Header, 80 Position | Newark Electronics |
80 Position 2.5 mm Header Right Angle Through Hole Z-PACK HM-Zd Connector | Future Electronics |
BACKPLANE CONN, HEADER, 80POS, 1.5MM | element14 |
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole | Avnet Abacus |
HEADER, HM-ZD, 80 POS, 10 COLUMN, ACTION PIN POST, 2.20 MM, PCB | TE Connectivity 6469048-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 6469048-1?
Additional datasheets, footprints and schematics for 6469048-1 are listed on our Part Details page. You can also find images and similar parts to 6469048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469048-1 fall under?
The 6469048-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469048-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469048-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, TTI Europe and Newark Electronics have stock available or on a lead time for 6469048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469048-1 often in real-time on the comparison pages.
What if I can't find stock of 6469048-1?
You can fill out our help required form which you can use to request a quote for 6469048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.