1469628-1 Connectors by TE Connectivity

HM-ZD 4PR HDR 80P 5.3MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.48

Distributor Stock
Logo for Distrelec
Distrelec
from US$37.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.20
-
Buy Now
Logo for Farnell
Farnell
from US$32.81
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

Hm-Zd 4Pr Hdr 80P 5.3Mm |Amp Te Connectivity 1469628-1 | Newark Electronics
Connector, Hm-Zd 4Pr Hdr 80P 5.3MM, | TE Connectivity 1469628-1 | RS Americas
TE Connectivity HM-ZD 4PR HDR 80P 5.3MM Board Connector 80 Contact(s) 8 Row(s) Male Straight 0.098 inch Pitch Press Fit Terminal Locking | Distrelec
HM-ZD 4PR HDR 80P 5.2MM | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1469628-1?

Additional datasheets, footprints and schematics for 1469628-1 are listed on our Part Details page. You can also find images and similar parts to 1469628-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1469628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1469628-1 fall under?

The 1469628-1 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1469628-1 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1469628-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1469628-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1469628-1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1469628-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1469628-1 often in real-time on the comparison pages.

What if I can't find stock of 1469628-1?

You can fill out our help required form which you can use to request a quote for 1469628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay