Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
22,425
in stock
|
Buy Now | |
element14
from US$0.08
|
22,425
in stock
|
Buy Now | |
TE Store
from US$0.06
|
1,980
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.2mm, .047in |
Crimp Type | F-Crimp |
Interface Plating | Silver (Ag) |
Wire Size Search | 1mm², 1.5mm², 1.25mm², 15AWG, 1.3mm², 16AWG |
Wire Insulation Diameter | 1.9 – 2.4mm, .075 – .094in |
Wire Size | 1 – 1.5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
1,2Mm Contact (1-1,5Mm?)Strip,assy Rohs Compliant: Yes |Amp Te Connectivity 1452503-3 | Newark Electronics |
1,2MM CONTACT (1-1,5MM?)STRIP,ASSY 46M4420 | element14 |
MCON 1.2 CB REC SRC AG Terminal Type: Receptacle Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Receptacle 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 1452503-3 | Internal Number: 1452503-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCON 1.2 - CB3 | Boersig |
1,2MM CONTACT (1-1,5MM?)STRIP, | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCON Series |
RoHS: | Unknown |
Product Range | MCON Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MCON & MCP Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1452503-3?
Additional datasheets, footprints and schematics for 1452503-3 are listed on our Part Details page. You can also find images and similar parts to 1452503-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452503-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452503-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452503-3 fall under?
The 1452503-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1452503-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452503-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452503-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452503-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1452503-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452503-3 often in real-time on the comparison pages.
What if I can't find stock of 1452503-3?
You can fill out our help required form which you can use to request a quote for 1452503-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.