Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.04
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 36 |
Number of Rows | 6 |
Mating Tab Width | 1.2mm, .047in |
Length | 49.3mm, 1.94in |
Width | 1.94in, 49.3mm |
Height | 40.2mm, 1.583in |
Centerline (Pitch) | .138in, 3.5mm |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 120 |
Packaging Method | Box |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Connectors 36 POS PLUG ASSEMBLY | Rapid Electronics |
TE Connectivity - AMP Connectors 36 POS PLUG ASSEMBLY | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2137336-1?
Additional datasheets, footprints and schematics for 2137336-1 are listed on our Part Details page. You can also find images and similar parts to 2137336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137336-1 fall under?
The 2137336-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137336-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137336-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2137336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137336-1 often in real-time on the comparison pages.
What if I can't find stock of 2137336-1?
You can fill out our help required form which you can use to request a quote for 2137336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.