Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.51
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$16.47
|
250
in stock
|
Buy Now | |
element14
from US$14.72
|
250
in stock
|
Buy Now | |
TTI Europe
from US$14.46
|
197
in stock
|
Buy Now | |
TE Store
from US$11.21
|
136
in stock
|
Buy Now | |
Rapid Electronics
from US$20.31
|
107
in stock
|
Buy Now | |
Distrelec
from US$17.36
|
107
in stock
|
Buy Now | |
Future Electronics
from US$12.62
|
-
|
Buy Now | |
Avnet America
from US$15.55
|
-
|
Buy Now | |
Boersig
from US$14.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PA GF |
Number of Positions | 96 |
Number of Rows | 4 |
Mating Tab Width | 1.2mm, .047in |
Length | 77.9mm, 3.067in |
Width | 1.654in, 42mm |
Height | 35.7mm, 1.406in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .098in, .138in, 3.5mm, 3mm, 2.5mm, .118in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 252 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Receptacle, 96Pos Rohs Compliant: Yes |Amp Te Connectivity 9-1452423-9 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 96POS | element14 |
96 POS. CONNECTOR ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.2 mm Mating Tab Width: .047 in .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 96 Housing for Female Terminals 2.8 mm .047" | Automotive Housing | Part Number: 9-1452423-9 | Internal Number: 9-1452423-9 | TE Connectivity | TE Store |
Automotive Connectors 96 POS. CONNECTOR ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 96 P. CONNECTOR ASSY | Distrelec |
AMP9-1452423-9 | Avnet America |
Where can I find additional details, specifications and documents for a 9-1452423-9?
Additional datasheets, footprints and schematics for 9-1452423-9 are listed on our Part Details page. You can also find images and similar parts to 9-1452423-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1452423-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1452423-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1452423-9 fall under?
The 9-1452423-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1452423-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1452423-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1452423-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1452423-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for 9-1452423-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1452423-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1452423-9?
You can fill out our help required form which you can use to request a quote for 9-1452423-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.