Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.16
|
2,790
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
2,790
in stock
|
Buy Now | |
TE Store
from US$1.17
|
98
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Distrelec
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Round |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 4A |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Round |
Connector Height | 8.8mm, .346in |
Connector Width | 4mm, .157in |
Connector Length | 1.0945in, 27.8mm |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 6/6 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard Number | UL, CSA |
Agency/Standard | CSA |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
13 Position Through-Hole Single Row Right Angle 2 mm Post Header Assembly | Future Electronics |
Headers & Wire Housings Hdr Assy 13 Pos Nat 2Mm |Amp Te Connectivity 1-292253-3 | Newark Electronics |
CT CONN MT HDR ASSY H 13P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 13 | Ct 2Mm Header Assembly: Right Angle | Part Number: 1-292253-3 | Internal Number: 1-292253-3 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 13 POS 2mm Solder RA Thru-Hole | Avnet America |
Conn, Rect, Boardmount, PCB Plug,13 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 1-292253-3 | RS Americas |
TE Connectivity CT CONN MT HDR ASSY H 13P NAT Board Conn | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292253-3?
Additional datasheets, footprints and schematics for 1-292253-3 are listed on our Part Details page. You can also find images and similar parts to 1-292253-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292253-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292253-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292253-3 fall under?
The 1-292253-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292253-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292253-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292253-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292253-3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1-292253-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292253-3 often in real-time on the comparison pages.
What if I can't find stock of 1-292253-3?
You can fill out our help required form which you can use to request a quote for 1-292253-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.