Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
66,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
66,910
in stock
|
Buy Now | |
element14
from US$0.14
|
66,910
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0331
|
-
|
Buy Now | |
RS Americas
from US$0.0360
|
-
|
Buy Now | |
Boersig
from US$0.0315
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.0386
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .016in, .4mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .5mm, .02in |
Typical Current Rating | 3A |
Wire Insulation Diameter | .85 – 1.1mm, .033 – .043in |
Wire Size | 26 – 25AWG, .13 – .17mm² |
Wire Size Search | 25AWG, .17mm², .13mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact, Socket, Crimp, 26-25Awg Rohs Compliant: Yes |Te Connectivity 1-1703930-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 26-25AWG | element14 |
Automotive Connectors NANOMQS | Future Electronics |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Mini Terminals, NANOMQS, RECEPTACLE TERMINAL | TE Connectivity 1-1703930-1 | RS Americas |
TE Connectivity NANOMQS RECEPTACLE TERMINAL Connector Ac | Distrelec |
Where can I find additional details, specifications and documents for a 1-1703930-1?
Additional datasheets, footprints and schematics for 1-1703930-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703930-1 fall under?
The 1-1703930-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1703930-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703930-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1-1703930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703930-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1703930-1?
You can fill out our help required form which you can use to request a quote for 1-1703930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.